TE Connectivity Contacts 61085-1

Description
.156 MNL SOK PTPBR
Request a Quote Datasheet
Description
.156 MNL SOK PTPBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 61085-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
61085-1
Contacts 61085-1
.156 MNL SOK PTPBR

.156 MNL SOK PTPBR

Buy Now
Rectangular Connector Contacts - A100918CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100918CT-ND
Rectangular Connector Contacts A100918CT-ND
Socket Contact Tin 14-20 AWG Crimp

Socket Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100918TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100918TR-ND
Rectangular Connector Contacts A100918TR-ND
Socket Contact Tin 14-20 AWG Crimp

Socket Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Contact, Socket, Crimp, 14Awg; Product Range Amp - Te Connectivity - 16H2121 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 14Awg; Product Range Amp - Te Connectivity
16H2121
Contact, Socket, Crimp, 14Awg; Product Range Amp - Te Connectivity 16H2121
CONTACT, SOCKET, CRIMP, 14AWG; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 14AWG; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61085-1 A100918CT-ND 16H2121
Product Name Contacts Rectangular Connector Contacts Contact, Socket, Crimp, 14Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3-BK - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-607-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers