SCHURTER Inc Power Entry Modules (PEM) 3-109-607

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3-109-607-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3-109-607-ND
Power Entry Modules (PEM) 486-3-109-607-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module W/line Filter, 15A/qc; Connector Type Schurter - 95AC5474 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module W/line Filter, 15A/qc; Connector Type Schurter
95AC5474
Power Entry Module W/line Filter, 15A/qc; Connector Type Schurter 95AC5474
POWER ENTRY MODULE W/LINE FILTER, 15A/QC; Connector Type:IEC C14, C18; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE W/LINE FILTER, 15A/QC; Connector Type:IEC C14, C18; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3-109-607-ND 95AC5474
Product Name Power Entry Modules (PEM) Power Entry Module W/line Filter, 15A/qc; Connector Type Schurter
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Between Series Adapters - 461-1230-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details