TE Connectivity Antennas 602-440-002

Description
Body Features Product Weight : 342 G  [12.06 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 4.7 M  [15.42 FT ] Product Height : 20 MM  [.78 INCH ] Product Length : 102 MM  [4.01 INCH ] Product Width : 66 MM  [2.59 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Primary Application : GNSS, Cellular Wireless Application : GNSS, Vehicular, Cellular Mechanical Attachment Mounting Type : Adhesive Polarization : Linear, RHCP Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : POLYBAG Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1710 - 2170, 824 - 960, 1575.42, 1602 - 1614.94, 1563 - 1587, 1559 - 1591 Gain (Max) (DB) : 0, 1 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3
Request a Quote
Description
Body Features Product Weight : 342 G  [12.06 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 4.7 M  [15.42 FT ] Product Height : 20 MM  [.78 INCH ] Product Length : 102 MM  [4.01 INCH ] Product Width : 66 MM  [2.59 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Primary Application : GNSS, Cellular Wireless Application : GNSS, Vehicular, Cellular Mechanical Attachment Mounting Type : Adhesive Polarization : Linear, RHCP Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : POLYBAG Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1710 - 2170, 824 - 960, 1575.42, 1602 - 1614.94, 1563 - 1587, 1559 - 1591 Gain (Max) (DB) : 0, 1 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 602-440-002 - TE Connectivity
Berwyn, PA, United States
Antennas
602-440-002
Antennas 602-440-002
Body Features Product Weight : 342 G  [12.06 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 4.7 M  [15.42 FT ] Product Height : 20 MM  [.78 INCH ] Product Length : 102 MM  [4.01 INCH ] Product Width : 66 MM  [2.59 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Primary Application : GNSS, Cellular Wireless Application : GNSS, Vehicular, Cellular Mechanical Attachment Mounting Type : Adhesive Polarization : Linear, RHCP Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : POLYBAG Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1710 - 2170, 824 - 960, 1575.42, 1602 - 1614.94, 1563 - 1587, 1559 - 1591 Gain (Max) (DB) : 0, 1 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3

Body Features


  • Product Weight : 342 G  [12.06 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : 4.7 M  [15.42 FT ]
  • Product Height : 20 MM  [.78 INCH ]
  • Product Length : 102 MM  [4.01 INCH ]
  • Product Width : 66 MM  [2.59 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Primary Application : GNSS, Cellular
  • Wireless Application : GNSS, Vehicular, Cellular

Mechanical Attachment


  • Mounting Type : Adhesive
  • Polarization : Linear, RHCP

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Packaging Features


  • Packaging Method : POLYBAG

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 2170, 824 - 960, 1575.42, 1602 - 1614.94, 1563 - 1587, 1559 - 1591
  • Gain (Max) (DB) : 0, 1
  • Nominal Frequency Range : 698 - 2700
  • Peak Gain (DBI) : 0 < 3
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 602-440-002
Product Name Antennas
Applications Modem or Wireless Network; GNSS, Vehicular, Cellular
Pattern Type Omni directional
Polarization Right Hand Circular
Primary Frequency Range 824.0 to 2170.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00039 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
4 suppliers
Antennas - 1-2118907-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108851-1 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Directional
Polarization Linear
View Details
4 suppliers
Antennas - 2195846-7 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers