TE Connectivity Antennas 1-2823592-1

Description
Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : GPS, Cellular, GNSS Electrical Characteristics Antenna Operation : Active Industry Standards Wireless Application : Cellular, GNSS, GPS, WiMAX, Wi-Fi, GSM, LTE Mechanical Attachment Mounting Type : Mounting Hole Mounts To : Rail Rooftop Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Socket Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 6000
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : GPS, Cellular, GNSS Electrical Characteristics Antenna Operation : Active Industry Standards Wireless Application : Cellular, GNSS, GPS, WiMAX, Wi-Fi, GSM, LTE Mechanical Attachment Mounting Type : Mounting Hole Mounts To : Rail Rooftop Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Socket Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 6000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1-2823592-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1-2823592-1
Antennas 1-2823592-1
Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : GPS, Cellular, GNSS Electrical Characteristics Antenna Operation : Active Industry Standards Wireless Application : Cellular, GNSS, GPS, WiMAX, Wi-Fi, GSM, LTE Mechanical Attachment Mounting Type : Mounting Hole Mounts To : Rail Rooftop Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Socket Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 6000

Configuration Features


  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : GPS, Cellular, GNSS

Electrical Characteristics


  • Antenna Operation : Active

Industry Standards


  • Wireless Application : Cellular, GNSS, GPS, WiMAX, Wi-Fi, GSM, LTE

Mechanical Attachment


  • Mounting Type : Mounting Hole
  • Mounts To : Rail Rooftop

Operation/Application


  • Antenna Environment : Outdoor
  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : N-Type Socket

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 1710 - 6000
Buy Now
RF Antennas - A124336-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A124336-ND
RF Antennas A124336-ND
829MHz GPS, GSM, WiMax™, WLAN Module RF Antenna 698MHz ~ 960MHz, 1.56GHz ~ 1.61GHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 6GHz N Type Female, TNC Female Through Hole

829MHz GPS, GSM, WiMax™, WLAN Module RF Antenna 698MHz ~ 960MHz, 1.56GHz ~ 1.61GHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 6GHz N Type Female, TNC Female Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
1-2823592-1
Antennas 1-2823592-1
Antennas External_ MiMo + GPS Transit Antenna

Antennas External_ MiMo + GPS Transit Antenna

Buy Now Datasheet
RF Antennas - 1-2823592-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1-2823592-1
RF Antennas 1-2823592-1
829MHz GPS, GSM, WiMax™, WLAN Module RF Antenna 698MHz ~ 960MHz, 1.56GHz ~ 1.61GHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 6GHz N Type Female, TNC Female Through Hole

829MHz GPS, GSM, WiMax™, WLAN Module RF Antenna 698MHz ~ 960MHz, 1.56GHz ~ 1.61GHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 6GHz N Type Female, TNC Female Through Hole

Buy Now
Mimo Antenna, 698Mhz-6Ghz, Thread Mnt; Antenna Type Amp Te Connectivity - 05AC1813 - Newark, An Avnet Company
Chicago, IL, United States
Mimo Antenna, 698Mhz-6Ghz, Thread Mnt; Antenna Type Amp Te Connectivity
05AC1813
Mimo Antenna, 698Mhz-6Ghz, Thread Mnt; Antenna Type Amp Te Connectivity 05AC1813
MIMO ANTENNA, 698MHZ-6GHZ, THREAD MNT; Antenna Type:MIMO; Frequency Min:698MHz; Frequency Max:6GHz; Antenna Mounting:Thread Mount; Gain:10dB; VSWR:2.5; Input Power:60W; Input Impedance:50ohm; Antenna Polarization:Vertica l RoHS Compliant: Yes

MIMO ANTENNA, 698MHZ-6GHZ, THREAD MNT; Antenna Type:MIMO; Frequency Min:698MHz; Frequency Max:6GHz; Antenna Mounting:Thread Mount; Gain:10dB; VSWR:2.5; Input Power:60W; Input Impedance:50ohm; Antenna Polarization:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 1-2823592-1 A124336-ND 1-2823592-1 1-2823592-1 05AC1813
Product Name Antennas RF Antennas Antennas RF Antennas Mimo Antenna, 698Mhz-6Ghz, Thread Mnt; Antenna Type Amp Te Connectivity
Applications Modem or Wireless Network; GPS; Cellular, GNSS, GPS, WiMAX, Wi-Fi, GSM, LTE Cellular or PCS Terminal; Modem or Wireless Network; GPS; GPS, GSM, WiMax™, WLAN GPS, GSM, WiMax™, WLAN
Primary Frequency Range 698.0 to 6000.0 MHz 829.0 MHz 698.0 to 6000.0 MHz
Form Factor / Mounting External
Technology Type Module Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 1513433-1 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details
Antennas - 2108793-2 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108857-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers