TE Connectivity Antennas 1-2823595-1

Description
Configuration Features Antenna Protocol : GPS, LTE MIMO Antenna Style : External Antenna Type : Enclosure Band Type : Triple Band Electrical Characteristics Active Antenna : Yes Industry Standards Wireless Application : Cellular, GSM, GPS, 2G, LTE, 4G, 3G, WiMAX Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Operation/Applicatio n Antenna Environment : Outdoor Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1562 - 1612, 698 - 960, 1700 - 2700
Request a Quote Datasheet
Description
Configuration Features Antenna Protocol : GPS, LTE MIMO Antenna Style : External Antenna Type : Enclosure Band Type : Triple Band Electrical Characteristics Active Antenna : Yes Industry Standards Wireless Application : Cellular, GSM, GPS, 2G, LTE, 4G, 3G, WiMAX Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Operation/Applicatio n Antenna Environment : Outdoor Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1562 - 1612, 698 - 960, 1700 - 2700
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1-2823595-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1-2823595-1
Antennas 1-2823595-1
Configuration Features Antenna Protocol : GPS, LTE MIMO Antenna Style : External Antenna Type : Enclosure Band Type : Triple Band Electrical Characteristics Active Antenna : Yes Industry Standards Wireless Application : Cellular, GSM, GPS, 2G, LTE, 4G, 3G, WiMAX Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Operation/Applicatio n Antenna Environment : Outdoor Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1562 - 1612, 698 - 960, 1700 - 2700

Configuration Features


  • Antenna Protocol : GPS, LTE MIMO
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : Triple Band

Electrical Characteristics


  • Active Antenna : Yes

Industry Standards


  • Wireless Application : Cellular, GSM, GPS, 2G, LTE, 4G, 3G, WiMAX

Mechanical Attachment


  • Mounting Retention Type : Adhesive
  • Mounts To : Vehicle Rooftop

Operation/Application


  • Antenna Environment : Outdoor

Product Type Features


  • Antenna Connection Type : Cable Assembly
  • Antenna Connector Type : SMA Plug

Signal Characteristics


  • Frequency Band (MHZ) : 1562 - 1612, 698 - 960, 1700 - 2700
Buy Now
ANTENNA,MIMO, 2XLTE/GPS,WHT - 1-2823595-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
ANTENNA,MIMO, 2XLTE/GPS,WHT
1-2823595-1
ANTENNA,MIMO, 2XLTE/GPS,WHT 1-2823595-1
ANTENNA,MIMO, 2XLTE/GPS,WHT

ANTENNA,MIMO, 2XLTE/GPS,WHT

Buy Now
RF Antennas - A124454-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A124454-ND
RF Antennas A124454-ND
829MHz GPS, GSM, LTE, Wi-Fi, WiMax Dome RF Antenna 698MHz ~ 960MHz SMA Male Panel Mount

829MHz GPS, GSM, LTE, Wi-Fi, WiMax Dome RF Antenna 698MHz ~ 960MHz SMA Male Panel Mount

Buy Now Datasheet
Swedesboro, NJ, United States
Antennas
1-2823595-1
Antennas 1-2823595-1
Antennas

Antennas

Buy Now
Sheung Wan, Hong Kong
Antennas
1-2823595-1
Antennas 1-2823595-1
Antennas MiMo LTE (2 x 2) + GPS, White

Antennas MiMo LTE (2 x 2) + GPS, White

Buy Now Datasheet
RF Antennas - 1-2823595-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1-2823595-1
RF Antennas 1-2823595-1
829MHz GPS, GSM, LTE, Wi-Fi, WiMax Dome RF Antenna 698MHz ~ 960MHz SMA Male Panel Mount

829MHz GPS, GSM, LTE, Wi-Fi, WiMax Dome RF Antenna 698MHz ~ 960MHz SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 1-2823595-1 1-2823595-1 A124454-ND 1-2823595-1 1-2823595-1 1-2823595-1
Product Name Antennas ANTENNA,MIMO, 2XLTE/GPS,WHT RF Antennas Antennas Antennas RF Antennas
Applications Modem or Wireless Network; GPS; Cellular, GSM, GPS, 2G, LTE, 4G, 3G, WiMAX Cellular or PCS Terminal; Modem or Wireless Network; GPS; GPS, GSM, LTE, Wi-Fi, WiMax GPS, GSM, LTE, Wi-Fi, WiMax
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118308-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2118899-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2118879-6 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2195760-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Bluetooth, WLAN, Wi-Fi, GPS, ZigBee, GNSS
Polarization Linear
Primary Frequency Range 1559.0 to 5875.0 MHz
View Details
6 suppliers