Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF FILTERS AND MICROWAVE FILTERS
TE CONNECTIVITY
6-1609091-5 -- 3FBL3,SINGL PHASE FILTR,3A WIRE LDS,MTG HOLES
TE Connectivity
3FBL3,SINGL PHASE FILTR,3A WIRE LDS,MTG HOLES
6-1609091-5
Description
3FBL3,SINGL PHASE FILTR,3A WIRE LDS,MTG HOLES
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
3FBL3,SINGL PHASE FILTR,3A WIRE LDS,MTG HOLES
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
3FBL3,SINGL PHASE FILTR,3A WIRE LDS,MTG HOLES
6-1609091-5
3FBL3,SINGL PHASE FILTR,3A WIRE LDS,MTG HOLES
6-1609091-5
3FBL3,SINGL PHASE FILTR,3A WIRE LDS,MTG HOLES
3FBL3,SINGL PHASE FILTR,3A WIRE LDS,MTG HOLES
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
RF Filters and Microwave Filters
Product Number
6-1609091-5
Product Name
3FBL3,SINGL PHASE FILTR,3A WIRE LDS,MTG HOLES
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
2097.5 MHz Cavity Band Pass Filter
AB2097B704
Specs
Filter Type
Bandpass
Fc
2098 MHz
Bandwidth
20000 kHz
View Details
Smiths Interconnect, a Molex company
Cavity Filters: Very low insertion loss and high selectivity
View Details
ECS Inc. International
Ceramic Filters
ECS-DCF-108
Specs
Filter Technology
Passive Filter
Fc
6525 MHz
Insertion Loss
3 dB
View Details
5o.com
High Pass Filter
5o2837340
Specs
Filter Type
High Pass
Operating Temperature
-40 to 85 C (-40 to 185 F)
Fc
2000 to 6000 MHz
View Details