Rochester Electronics EMI/RFI Filters (LC, RC Networks) - MAX7409CUA MAX7409CUA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 882395-MAX7409CUA Series: * Features: EMI Filter Order Channel Package: Bulk Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 882395-MAX7409CUA Series: * Features: EMI Filter Order Channel Package: Bulk Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - MAX7409CUA - MAX7409CUA - Win Source Electronics
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - MAX7409CUA
MAX7409CUA
EMI/RFI Filters (LC, RC Networks) - MAX7409CUA MAX7409CUA
Manufacturer: Maxim Integrated Win Source Part Number: 882395-MAX7409CUA Series: * Features: EMI Filter Order Channel Package: Bulk Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 882395-MAX7409CUA
Series: *
Features: EMI Filter Order Channel
Package: Bulk
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number MAX7409CUA
Product Name EMI/RFI Filters (LC, RC Networks) - MAX7409CUA
Unlock Full Specs
to access all available technical data

Similar Products

2 to 18GHz – High Pass Filter - UIYHPF3818A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 1100 MHz
View Details
Passive GaAs MMIC 34.14 - 36.13 GHz Bandpass Filter - MFBP-00027PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 34140 to 36130 MHz
View Details
Ceramic Filters - ECS-DCF 110 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
RF Filters - 2312-885136DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2436 MHz
View Details