Knowles Precision Devices RF Filters H080XHXS

Description
15.25GHz Center Frequency High Pass RF Filter (Radio Frequency) Bandwidth 2dB 8-SMD, No Lead
Request a Quote Datasheet
Description
15.25GHz Center Frequency High Pass RF Filter (Radio Frequency) Bandwidth 2dB 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 1761-1044-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
1761-1044-ND
RF Filters 1761-1044-ND
15.25GHz Center Frequency High Pass RF Filter (Radio Frequency) Bandwidth 2dB 8-SMD, No Lead

15.25GHz Center Frequency High Pass RF Filter (Radio Frequency) Bandwidth 2dB 8-SMD, No Lead

Buy Now Datasheet
RF Filters - H080XHXS - ODG (Origin Data Global)
Shenzhen, China
RF Filters
H080XHXS
RF Filters H080XHXS
RF FILTER HIGH PASS 8GHZ 8SMD

RF FILTER HIGH PASS 8GHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 1761-1044-ND H080XHXS
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-108TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
RF Filters - 1761-B100KB4S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10000 MHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
MFHP-00002CH, Passive GaAs MMIC 10 GHz Highpass Filter - MFHP-00002CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 10000 MHz
View Details