Chengdu Filter Technology Co., Ltd. DC-18000MHz SMA-Female Microstrip Low Pass Filter Rated at 15 Watts (CW) HRT-LF(DC/18000)-982S

Description
The HRT-LF(DC/18000)-982 S is a microstrip lowpass filter. The pass band is DC-18000MHz.lt has excellent rejection ≥50dB@20700-25000MHz . It has a maximum insertion loss of 1.0dB. The lowpass filter has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature. More details can be seen in data sheet.
Request a Quote Datasheet
Description
The HRT-LF(DC/18000)-982 S is a microstrip lowpass filter. The pass band is DC-18000MHz.lt has excellent rejection ≥50dB@20700-25000MHz . It has a maximum insertion loss of 1.0dB. The lowpass filter has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature. More details can be seen in data sheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-18000MHz SMA-Female Microstrip Low Pass Filter Rated at 15 Watts (CW) - HRT-LF(DC/18000)-982S - Chengdu Filter Technology Co., Ltd.
Chengdu, China
DC-18000MHz SMA-Female Microstrip Low Pass Filter Rated at 15 Watts (CW)
HRT-LF(DC/18000)-982S
DC-18000MHz SMA-Female Microstrip Low Pass Filter Rated at 15 Watts (CW) HRT-LF(DC/18000)-982S
The HRT-LF(DC/18000)-982 S is a microstrip lowpass filter. The pass band is DC-18000MHz.lt has excellent rejection ≥50dB@20700-25000MHz . It has a maximum insertion loss of 1.0dB. The lowpass filter has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature. More details can be seen in data sheet.

The HRT-LF(DC/18000)-982S is a microstrip lowpass filter. The pass band is DC-18000MHz.lt has excellent rejection ≥50dB@20700-25000MHz. It has a maximum insertion loss of 1.0dB. The lowpass filter has SMA-Female connectors.

Key Electrical Specifications

Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature.

More details can be seen in data sheet.

Supplier's Site Datasheet

Technical Specifications

  Chengdu Filter Technology Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number HRT-LF(DC/18000)-982S
Product Name DC-18000MHz SMA-Female Microstrip Low Pass Filter Rated at 15 Watts (CW)
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

8400-8450MHz SMA-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(8425/50)-2096S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 8300 to 8500 MHz
Insertion Loss 2.5 dB
View Details
DC-2000MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/2000)-01S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 2000 MHz
Insertion Loss 1 dB
View Details
2500-2690MHz SMA-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(2595/190)-1563S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 3000 MHz
Insertion Loss 2 dB
View Details
1990-2010MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 1 Watts (CW) - HRT-BF(2000/20)-977S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 20000 kHz
Insertion Loss 1.5 dB
View Details