Body Features Flexibility : Flexible Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1
Dimensions Expanded Inside Diameter (Min) : 1.5 MM [.06 INCH ] Product Length : 1220 MM [48.03 INCH ] Recovered Inside Diameter (Max) : .5 MM [.019 INCH ] Recovered Wall Thickness (Nominal) : .45 MM [.018 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM [.003 INCH ] Tubing Size Range : .5 - 1.5 MM [.019 - .06 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : ASTM D876
Operation/Applicatio
n Mechanical Resistance : Fluids, Abrasion Resistant, Mechanical Damage, Strain Relief
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Stick
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Body Features
- Flexibility : Flexible
- Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid
- Primary Product Color : Blue
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 3:1
Dimensions
- Expanded Inside Diameter (Min) : 1.5 MM [.06 INCH ]
- Product Length : 1220 MM [48.03 INCH ]
- Recovered Inside Diameter (Max) : .5 MM [.019 INCH ]
- Recovered Wall Thickness (Nominal) : .45 MM [.018 INCH ]
- Recovered Wall Thickness (Tolerance) : .1 MM [.003 INCH ]
- Tubing Size Range : .5 - 1.5 MM [.019 - .06 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : ASTM D876
Operation/Application
- Mechanical Resistance : Fluids, Abrasion Resistant, Mechanical Damage, Strain Relief
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Single Wall
Usage Conditions
- Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]
- Recovery Temperature (DEGC) : 120
- Shrink Temperature (Min) (DEGC) : 80
- Tubing Flammability Type : Flame-Retardant