TE Connectivity Heat Shrink Boots 022477-000

Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 7 MM , 8 MM , 9 MM  [.39 INCH , .27 INCH , .314 INCH ] Compatible Cable Diameter Range : 5.9 - 14 MM  [5.9 - 15 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : BR1326 listed Class G, DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF, IEC 62329-3-101 Other Adhesive Code : 180 Molded Part Shape Code : 222 Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 7 MM , 8 MM , 9 MM  [.39 INCH , .27 INCH , .314 INCH ] Compatible Cable Diameter Range : 5.9 - 14 MM  [5.9 - 15 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : BR1326 listed Class G, DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF, IEC 62329-3-101 Other Adhesive Code : 180 Molded Part Shape Code : 222 Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 022477-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
022477-000
Heat Shrink Boots 022477-000
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 7 MM , 8 MM , 9 MM  [.39 INCH , .27 INCH , .314 INCH ] Compatible Cable Diameter Range : 5.9 - 14 MM  [5.9 - 15 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : BR1326 listed Class G, DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF, IEC 62329-3-101 Other Adhesive Code : 180 Molded Part Shape Code : 222 Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 100
  • Material Systems Code : 100
  • Primary Product Material : Low Fire Hazard Material

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 10 MM , 7 MM , 8 MM , 9 MM  [.39 INCH , .27 INCH , .314 INCH ]
  • Compatible Cable Diameter Range : 5.9 - 14 MM  [5.9 - 15 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : BR1326 listed Class G, DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF, IEC 62329-3-101

Other


  • Adhesive Code : 180
  • Molded Part Shape Code : 222

Usage Conditions


  • Flammability Performance : Low Fire Hazard
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 022477-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
022477-000
shrink tube 022477-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 022477-000 022477-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Wraps - 058479-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Caps - 016897-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -75 to 150 C (-103 to 302 F)
Features Flame Retardant
View Details
2 suppliers
shrink tube - 067771-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 037765-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details