TE Connectivity Power Cable Wraps 048242-000

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : >3:1 Dimensions Compatible Cable Diameter (Max) : 65 MM  [2.559 INCH ] Compatible Cable Diameter (Min) : 15 MM  [.59 INCH ] Product Length : 500 MM  [19.685 INCH ] Recovered Wall Thickness (Max) (MM) : 1.5 Wall Thickness : Thick Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214 Mechanical Attachment Mechanical Reinforcement : Yes Operation/Applicatio n Marine-Offshore-Ship building Certified : No Mechanical Resistance : Against Mechanical Impact or Damage Power Component Application Type : Direct Buried, Aerial Applications, Underground Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Other Product Use : Cable Jacketing, Cable Jacket Repair Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Sleeve Power Component Options : Channels & Clips Wall Style (Excluding Adhesive) : Reinforced Usage Conditions Environmental Resistance : Rain, Salt Water, Contaminated Water, Weathering, Moisture Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydrocarbons, Transformer Oil
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : >3:1 Dimensions Compatible Cable Diameter (Max) : 65 MM  [2.559 INCH ] Compatible Cable Diameter (Min) : 15 MM  [.59 INCH ] Product Length : 500 MM  [19.685 INCH ] Recovered Wall Thickness (Max) (MM) : 1.5 Wall Thickness : Thick Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214 Mechanical Attachment Mechanical Reinforcement : Yes Operation/Applicatio n Marine-Offshore-Ship building Certified : No Mechanical Resistance : Against Mechanical Impact or Damage Power Component Application Type : Direct Buried, Aerial Applications, Underground Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Other Product Use : Cable Jacketing, Cable Jacket Repair Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Sleeve Power Component Options : Channels & Clips Wall Style (Excluding Adhesive) : Reinforced Usage Conditions Environmental Resistance : Rain, Salt Water, Contaminated Water, Weathering, Moisture Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydrocarbons, Transformer Oil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Wraps - 048242-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Wraps
048242-000
Power Cable Wraps 048242-000
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : >3:1 Dimensions Compatible Cable Diameter (Max) : 65 MM  [2.559 INCH ] Compatible Cable Diameter (Min) : 15 MM  [.59 INCH ] Product Length : 500 MM  [19.685 INCH ] Recovered Wall Thickness (Max) (MM) : 1.5 Wall Thickness : Thick Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214 Mechanical Attachment Mechanical Reinforcement : Yes Operation/Applicatio n Marine-Offshore-Ship building Certified : No Mechanical Resistance : Against Mechanical Impact or Damage Power Component Application Type : Direct Buried, Aerial Applications, Underground Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Other Product Use : Cable Jacketing, Cable Jacket Repair Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Sleeve Power Component Options : Channels & Clips Wall Style (Excluding Adhesive) : Reinforced Usage Conditions Environmental Resistance : Rain, Salt Water, Contaminated Water, Weathering, Moisture Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydrocarbons, Transformer Oil

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : >3:1

Dimensions


  • Compatible Cable Diameter (Max) : 65 MM  [2.559 INCH ]
  • Compatible Cable Diameter (Min) : 15 MM  [.59 INCH ]
  • Product Length : 500 MM  [19.685 INCH ]
  • Recovered Wall Thickness (Max) (MM) : 1.5
  • Wall Thickness : Thick

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214

Mechanical Attachment


  • Mechanical Reinforcement : Yes

Operation/Application


  • Marine-Offshore-Shipbuilding Certified : No
  • Mechanical Resistance : Against Mechanical Impact or Damage
  • Power Component Application Type : Direct Buried, Aerial Applications, Underground
  • Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
  • UV-Stabilized : Yes

Other


  • Product Use : Cable Jacketing, Cable Jacket Repair

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Inline
  • Installation Technology : Heat Shrink
  • Power Cable Wrap Product Type : Sleeve
  • Power Component Options : Channels & Clips
  • Wall Style (Excluding Adhesive) : Reinforced

Usage Conditions


  • Environmental Resistance : Rain, Salt Water, Contaminated Water, Weathering, Moisture
  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Hydrocarbons, Transformer Oil
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 048242-000
Product Name Power Cable Wraps
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 055665-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 057837-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 0743194002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0486964001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details