TE Connectivity Heat Shrink Tubing 0962616033

Description
Body Features Flexibility : Very Flexible Fluid Type : Water, Lubricating Oil, Diesel Fuel, Gasoline, Battery Acid, Hydraulic Fluid, Antifreeze Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 88 MM  [3.465 INCH ] Expanded Inside Diameter (Min) : 3.2 MM  [.125 INCH ] Heat Shrink Tubing Size Range : 1.6 - 3.2 MM  [.062 - .125 INCH ] Recovered Inside Diameter (Max) : 1.6 MM  [.062 INCH ] Recovered Wall Thickness (Nominal) : .55 MM  [.022 INCH ] Recovered Wall Thickness (Tolerance) : .12 MM  [.005 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : LSTT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 65
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Water, Lubricating Oil, Diesel Fuel, Gasoline, Battery Acid, Hydraulic Fluid, Antifreeze Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 88 MM  [3.465 INCH ] Expanded Inside Diameter (Min) : 3.2 MM  [.125 INCH ] Heat Shrink Tubing Size Range : 1.6 - 3.2 MM  [.062 - .125 INCH ] Recovered Inside Diameter (Max) : 1.6 MM  [.062 INCH ] Recovered Wall Thickness (Nominal) : .55 MM  [.022 INCH ] Recovered Wall Thickness (Tolerance) : .12 MM  [.005 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : LSTT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 0962616033 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
0962616033
Heat Shrink Tubing 0962616033
Body Features Flexibility : Very Flexible Fluid Type : Water, Lubricating Oil, Diesel Fuel, Gasoline, Battery Acid, Hydraulic Fluid, Antifreeze Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 88 MM  [3.465 INCH ] Expanded Inside Diameter (Min) : 3.2 MM  [.125 INCH ] Heat Shrink Tubing Size Range : 1.6 - 3.2 MM  [.062 - .125 INCH ] Recovered Inside Diameter (Max) : 1.6 MM  [.062 INCH ] Recovered Wall Thickness (Nominal) : .55 MM  [.022 INCH ] Recovered Wall Thickness (Tolerance) : .12 MM  [.005 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : LSTT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 65

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Water, Lubricating Oil, Diesel Fuel, Gasoline, Battery Acid, Hydraulic Fluid, Antifreeze
  • Primary Product Color : White
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 88 MM  [3.465 INCH ]
  • Expanded Inside Diameter (Min) : 3.2 MM  [.125 INCH ]
  • Heat Shrink Tubing Size Range : 1.6 - 3.2 MM  [.062 - .125 INCH ]
  • Recovered Inside Diameter (Max) : 1.6 MM  [.062 INCH ]
  • Recovered Wall Thickness (Nominal) : .55 MM  [.022 INCH ]
  • Recovered Wall Thickness (Tolerance) : .12 MM  [.005 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : LSTT
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Mechanical Damage
  • Operating Temperature Range (DEGC) : -40 - 125
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 65
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 0962616033
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P030 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Power Cable Wraps - 048242-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 0021036003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Heat Shrink Boots - 004223-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers