Body Features Primary Product Color : Natural Primary Product Material : PVC
Dimensions Product Length : 29.97 MM [1.18 INCH ]
Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476, CSA LR7189
Packaging Features Packaging Method : Bag Packaging Quantity : 250
Product Type Features Strain Relief Accessory Type : Pull Loop
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Natural Primary Product Material : PVC
Dimensions Product Length : 29.97 MM [1.18 INCH ]
Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476, CSA LR7189
Packaging Features Packaging Method : Bag Packaging Quantity : 250
Product Type Features Strain Relief Accessory Type : Pull Loop
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features Primary Product Color : Natural Primary Product Material : PVC
Dimensions Product Length : 29.97 MM [1.18 INCH ]
Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476, CSA LR7189
Packaging Features Packaging Method : Bag Packaging Quantity : 250
Product Type Features Strain Relief Accessory Type : Pull Loop
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features
Primary Product Color : Natural
Primary Product Material : PVC
Dimensions
Product Length : 29.97 MM [1.18 INCH ]
Industry Standards
Compatible With Agency/Standards Products : CSA, UL
Compatible With Approved Standards Products : UL E28476, CSA LR7189
Packaging Features
Packaging Method : Bag
Packaging Quantity : 250
Product Type Features
Strain Relief Accessory Type : Pull Loop
Usage Conditions
Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]