TE Connectivity Strain Relief, 30Pos, Thermoplastic; Accessory Type Amp Te Connectivity 1-499252-2

Description
STRAIN RELIEF, 30POS, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:30Position s; Strain Relief Material:Thermoplast ic; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 30POS, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:30Position s; Strain Relief Material:Thermoplast ic; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 30Pos, Thermoplastic; Accessory Type Amp Te Connectivity - 96X9251 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 30Pos, Thermoplastic; Accessory Type Amp Te Connectivity
96X9251
Strain Relief, 30Pos, Thermoplastic; Accessory Type Amp Te Connectivity 96X9251
STRAIN RELIEF, 30POS, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:30Position s; Strain Relief Material:Thermoplast ic; Product Range:- RoHS Compliant: Yes

STRAIN RELIEF, 30POS, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:30Positions; Strain Relief Material:Thermoplastic; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 96X9251
Product Name Strain Relief, 30Pos, Thermoplastic; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1445763-1 - TE Connectivity
Specs
Material Copper
Length 0.4331 inch (11 mm)
View Details
Cable Gland; PG; 13 mm; 22 mm; 39 mm; 20.4 mm; Brass; Neoprene; Nickel - 70074388 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 20.400 inch (518 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820121 - Interpower
Specs
Material Polyamide / Nylon®
Color Gray
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details