Body Features Primary Product Material : Copper Primary Product Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2.84 MM [.112 INCH ]
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Compatible With RF Cable Type : RG 188A, RG 179, Video Cable 9221, RG 187, RG 316, RG 161, RG 174, RG 179B, RG 179A, RG 187A, RG 188 Strain Relief Accessory Type : Ferrule
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2.84 MM [.112 INCH ]
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Compatible With RF Cable Type : RG 188A, RG 179, Video Cable 9221, RG 187, RG 316, RG 161, RG 174, RG 179B, RG 179A, RG 187A, RG 188 Strain Relief Accessory Type : Ferrule
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2.84 MM [.112 INCH ]
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Compatible With RF Cable Type : RG 188A, RG 179, Video Cable 9221, RG 187, RG 316, RG 161, RG 174, RG 179B, RG 179A, RG 187A, RG 188 Strain Relief Accessory Type : Ferrule
Body Features
Primary Product Material : Copper
Primary Product Plating Material : Tin
Dimensions
Compatible Insulation Diameter Range : 2.84 MM [.112 INCH ]
Packaging Features
Packaging Method : Bag
Packaging Quantity : 100
Product Type Features
Compatible With RF Cable Type : RG 188A, RG 179, Video Cable 9221, RG 187, RG 316, RG 161, RG 174, RG 179B, RG 179A, RG 187A, RG 188