TE Connectivity
Terminals
50720-1
Description
TERMINAL,COPALUM 8 1/4
Request a Quote
Email Supplier
Description
TERMINAL,COPALUM 8 1/4
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Terminal Blocks |
Terminal Blocks |
|
Product Number
|
50720-1 |
50720-1 |
|
Product Name
|
Terminals |
Terminals |
|
Termination Options
|
TERMINAL
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
Universal Mounting Foot
Operating Temperature
-48 to 41 C (-55 to 105 F)
Body Material
Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Mounting Options
H1.00/10-D
North American
18 AWG
View Details
Mounting Options
PCB
# of Contacts
6
Contacts Pitch
2.54 mm (0.10 inches)
View Details