TE Connectivity Ring Terminals 50717-3

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 8.03 MM  [.316 INCH ] Product Length : 43.23 MM  [1.702 INCH ] Stud Diameter : 9.53 MM  [.39 INCH ] Tongue Thickness : 1.52 MM  [.06 INCH ] Wire Size (MMSQ) : 21 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 8.03 MM  [.316 INCH ] Product Length : 43.23 MM  [1.702 INCH ] Stud Diameter : 9.53 MM  [.39 INCH ] Tongue Thickness : 1.52 MM  [.06 INCH ] Wire Size (MMSQ) : 21 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 50717-3 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
50717-3
Ring Terminals 50717-3
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 8.03 MM  [.316 INCH ] Product Length : 43.23 MM  [1.702 INCH ] Stud Diameter : 9.53 MM  [.39 INCH ] Tongue Thickness : 1.52 MM  [.06 INCH ] Wire Size (MMSQ) : 21 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 8.03 MM  [.316 INCH ]
  • Product Length : 43.23 MM  [1.702 INCH ]
  • Stud Diameter : 9.53 MM  [.39 INCH ]
  • Tongue Thickness : 1.52 MM  [.06 INCH ]
  • Wire Size (MMSQ) : 21
  • Wire Size (AWG) : 4
  • Wire Size (CMA) : 33100 - 52600

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 3/8
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 50717-3
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 109029-ZZ - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details
Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details