TE Connectivity Special Purpose Terminals 1-150504-2

Description
Contact Features Barrel Type : Open Special Purpose Terminal Type : Button Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 2.3 - 3.6 MM  [.091 - .142 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Contact Features Barrel Type : Open Special Purpose Terminal Type : Button Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 2.3 - 3.6 MM  [.091 - .142 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 1-150504-2 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
1-150504-2
Special Purpose Terminals 1-150504-2
Contact Features Barrel Type : Open Special Purpose Terminal Type : Button Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 2.3 - 3.6 MM  [.091 - .142 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Barrel Type : Open
  • Special Purpose Terminal Type : Button
  • Terminal Plating Material : Unplated

Dimensions


  • Compatible Insulation Diameter Range : 2.3 - 3.6 MM  [.091 - .142 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 20 - 15

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-150504-2
Product Name Special Purpose Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-102316-4 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details
Quick Disconnects - 100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers