TE Connectivity D-Sub Connector Contacts 445798-2

Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ] Contact Style : Long Contact Type : Socket Contact Underplating Material : Nickel D-Sub Contact Size : 8 Operation/Applicatio n Circuit Application : Power High Current : No Other Comment : Use these contacts only with the Standard connectors. Do not use with Blindmate connectors. Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board Product Type : Contact Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ] Contact Style : Long Contact Type : Socket Contact Underplating Material : Nickel D-Sub Contact Size : 8 Operation/Applicatio n Circuit Application : Power High Current : No Other Comment : Use these contacts only with the Standard connectors. Do not use with Blindmate connectors. Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board Product Type : Contact Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Contacts - 445798-2 - TE Connectivity
Berwyn, PA, United States
D-Sub Connector Contacts
445798-2
D-Sub Connector Contacts 445798-2
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ] Contact Style : Long Contact Type : Socket Contact Underplating Material : Nickel D-Sub Contact Size : 8 Operation/Applicatio n Circuit Application : Power High Current : No Other Comment : Use these contacts only with the Standard connectors. Do not use with Blindmate connectors. Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board Product Type : Contact Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ]
  • Contact Style : Long
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • D-Sub Contact Size : 8

Operation/Application


  • Circuit Application : Power
  • High Current : No

Other


  • Comment : Use these contacts only with the Standard connectors. Do not use with Blindmate connectors.

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Product Type : Contact

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 445798-2
Product Name D-Sub Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
2 suppliers
Connector Contacts - 1-175218-3 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Quick Disconnects - 1-1627024-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details