TE Connectivity
Quick Disconnects
1-1627194-4
Description
Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.032 INCH ] Mating Tab Width : 6.3 MM [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Wire Size (MMSQ) : .7 - 2.1 Wire Size (AWG) : 18 - 15 Wire Size (CMA) : 1381 - 4144
Packaging Features Packaging Method : Loose Piece
Product Type Features Insertion Force : Normal Sealable : No
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC [194 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.032 INCH ] Mating Tab Width : 6.3 MM [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Wire Size (MMSQ) : .7 - 2.1 Wire Size (AWG) : 18 - 15 Wire Size (CMA) : 1381 - 4144
Packaging Features Packaging Method : Loose Piece
Product Type Features Insertion Force : Normal Sealable : No
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC [194 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.032 INCH ] Mating Tab Width : 6.3 MM [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Wire Size (MMSQ) : .7 - 2.1 Wire Size (AWG) : 18 - 15 Wire Size (CMA) : 1381 - 4144
Packaging Features Packaging Method : Loose Piece
Product Type Features Insertion Force : Normal Sealable : No
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC [194 DEGF ]
Contact Features
- Barrel Type : Closed
- Contact Base Material : Brass
- Crimp Type : F-Crimp
- Mating Tab Thickness : .8 MM [.032 INCH ]
- Mating Tab Width : 6.3 MM [.25 INCH ]
- Quick Disconnect Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Wire Size (MMSQ) : .7 - 2.1
- Wire Size (AWG) : 18 - 15
- Wire Size (CMA) : 1381 - 4144
Packaging Features
- Packaging Method : Loose Piece
Product Type Features
- Insertion Force : Normal
- Sealable : No
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : 90 DEGC [194 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-1627194-4 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Terminal Type
Ring Terminal
Material
Brass, Pre-Tin
Features
RoHS
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
2 suppliers
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details