Body Features Cable Color : White Conductor Material : Silver-Plated Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Silver Shield Type : Single
Dimensions Cable Dielectric Diameter : .79 MM [.031 INCH ] Conductor Diameter Range : .32 MM [.013 INCH ] Outside Cable Diameter : 1.57 MM [.062 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30
Electrical Characteristics Capacitance (PFF) : 27.5 Impedance (OHM) : 50
Other Dielectric Material : Rayfoam L
Product Type Features Cable Style : Round Braided
Signal Characteristics Velocity of Propagation (PCT) : 74
Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Cable Color : White
- Conductor Material : Silver-Plated Copper
- Jacket Material : Thermorad S
- Shield Material : Copper
- Shield Plating Material : Silver
- Shield Type : Single
Dimensions
- Cable Dielectric Diameter : .79 MM [.031 INCH ]
- Conductor Diameter Range : .32 MM [.013 INCH ]
- Outside Cable Diameter : 1.57 MM [.062 INCH ]
- Wire Size (MMSQ) : .05
- Wire Size (AWG) : 30
Electrical Characteristics
- Capacitance (PFF) : 27.5
- Impedance (OHM) : 50
Other
- Dielectric Material : Rayfoam L
Product Type Features
- Cable Style : Round Braided
Signal Characteristics
- Velocity of Propagation (PCT) : 74
Usage Conditions
- Cable Type : Cheminax
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]