TE Connectivity Modular Twisted Pair Cable Assemblies 1-2322422-8

Description
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 22 Industry Standards IP Rating : IP67 Performance Category : Cat 5e Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 9.5 M  [31.16 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Asia, Latin America, North America, Australia/New Zealand Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 22 Industry Standards IP Rating : IP67 Performance Category : Cat 5e Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 9.5 M  [31.16 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Asia, Latin America, North America, Australia/New Zealand Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cord, 4P M12 Plug-R/a Plug, 31.2 from TE Connectivity is designed for heavy industrial applications, featuring a ruggedized construction that can withstand severe shocks and vibrations in accordance with EN 61373 Cat1 Class B. This pre-assembled cable assembly reduces installation time and is available in lengths from 1m to 20m, with a maximum data transmission rate of up to 10 Gb/s, making it suitable for high-speed networking needs. The cable is compliant with fire and smoke standards according to EN45545 HL3, allowing for use in public transportation and other environments where safety is a concern. It includes a unique crimped cable strain relief that prevents conductor breakage and ensures a tamper-proof installation. The product is RoHS compliant and operates effectively within a temperature range of -40°C to 85°C without a cable boot.

Datasheet Summary
Powered by GS/AI

The Sensor Cord, 4P M12 Plug-R/a Plug, 31.2 from TE Connectivity is designed for heavy industrial applications, featuring a ruggedized construction that can withstand severe shocks and vibrations in accordance with EN 61373 Cat1 Class B. This pre-assembled cable assembly reduces installation time and is available in lengths from 1m to 20m, with a maximum data transmission rate of up to 10 Gb/s, making it suitable for high-speed networking needs. The cable is compliant with fire and smoke standards according to EN45545 HL3, allowing for use in public transportation and other environments where safety is a concern. It includes a unique crimped cable strain relief that prevents conductor breakage and ensures a tamper-proof installation. The product is RoHS compliant and operates effectively within a temperature range of -40°C to 85°C without a cable boot.

Suppliers

Company
Product
Description
Supplier Links
Modular Twisted Pair Cable Assemblies - 1-2322422-8 - TE Connectivity
Berwyn, PA, United States
Modular Twisted Pair Cable Assemblies
1-2322422-8
Modular Twisted Pair Cable Assemblies 1-2322422-8
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 22 Industry Standards IP Rating : IP67 Performance Category : Cat 5e Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 9.5 M  [31.16 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Asia, Latin America, North America, Australia/New Zealand Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Blue
  • Cable Flammability Rating : LSFRZH
  • Conductor Material : Tinned Copper
  • Strain Relief Type : Boot

Dimensions


  • Cable Construction : S/FTP Stranded
  • Outside Cable Diameter : 6.5 MM  [.255 INCH ]
  • Wire Size (AWG) : 22

Industry Standards


  • IP Rating : IP67
  • Performance Category : Cat 5e

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Durability Rating (CYCLE) : 250
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 9.5 M  [31.16 FT ]

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : EMEA, Asia, Latin America, North America, Australia/New Zealand

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Connector Type : Plug

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Circular Cable Assemblies - A141163-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A141163-ND
Circular Cable Assemblies A141163-ND
Cable Assembly 31.2' (9.50m)

Cable Assembly 31.2' (9.50m)

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-R/a Plug, 31.2 ; Connector Type A Te Connectivity - 68AC5776 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-R/a Plug, 31.2 ; Connector Type A Te Connectivity
68AC5776
Sensor Cord, 4P M12 Plug-R/a Plug, 31.2 ; Connector Type A Te Connectivity 68AC5776
SENSOR CORD, 4P M12 PLUG-R/A PLUG, 31.2 ; Connector Type A:M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:9.5m; Cable Length - Imperial:31.2ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-R/A PLUG, 31.2 ; Connector Type A:M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:9.5m; Cable Length - Imperial:31.2ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 1-2322422-8 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1-2322422-8
Cable Assemblies - Circular Cable Assemblies 1-2322422-8
CBL 4POS MALE TO MALE 31.2'

CBL 4POS MALE TO MALE 31.2'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2322422-8 A141163-ND 68AC5776 1-2322422-8
Product Name Modular Twisted Pair Cable Assemblies Circular Cable Assemblies Sensor Cord, 4P M12 Plug-R/a Plug, 31.2 ; Connector Type A Te Connectivity Cable Assemblies - Circular Cable Assemblies
Cable Type Twisted Pair
Cable Length 31.17 ft (95 dm) 31.2 ft (95.1 dm) 31.17 ft (95 dm) 31.2 ft (95.1 dm)
Standards / Certifications EU ELV Compliant RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD2413A201-005 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
Modular/Ethernet Cables (RJ45, RJ11) - A124232-ND - DigiKey
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Length 6.56 ft (19.99 dm)
View Details
M8/M12 Cable Assemblies - TAD14241111-020 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
4 suppliers