TE Connectivity High Speed Digital & Data Cable 4451823005

Description
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.83 MM  [.072 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 4.85 MM  [.191 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance (PFF) : 10.4 Impedance (OHM) : 125 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 78 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.83 MM  [.072 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 4.85 MM  [.191 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance (PFF) : 10.4 Impedance (OHM) : 125 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 78 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 4451823005 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
4451823005
High Speed Digital & Data Cable 4451823005
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.83 MM  [.072 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 4.85 MM  [.191 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance (PFF) : 10.4 Impedance (OHM) : 125 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 78 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Tin-Plated Copper
  • Jacket Material : Thermorad S
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Single

Dimensions


  • Cable Dielectric Diameter : 1.83 MM  [.072 INCH ]
  • Conductor Diameter Range : .64 MM  [.025 INCH ]
  • Outside Cable Diameter : 4.85 MM  [.191 INCH ]
  • Wire Size (MMSQ) : .2047
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Capacitance (PFF) : 10.4
  • Impedance (OHM) : 125

Other


  • Dielectric Material : Rayfoam L

Product Type Features


  • Cable Style : Twisted Pair

Signal Characteristics


  • Velocity of Propagation (PCT) : 78

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 4451823005
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322422-2 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 21.33 ft (65 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
High Speed I/O Cable Assemblies - 2323765-1 - TE Connectivity
Specs
Product Type QSFP-DD Plug
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
5 suppliers
High Speed Digital & Data Cable - 865042-004 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
High Speed Digital & Data Cable - 102308-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers