TE Connectivity Multi-Function Inlet Filters 4-6609107-7

Description
Body Features Filter Shield Type : Filter Shield Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Single Electrical Characteristics Current Rating (AMP) : 10 Input Voltage Selection : Dual AC (SMPS) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filter Connector Type : IEC 320/C-14 Filter Switch Type : No Switch Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Body Features Filter Shield Type : Filter Shield Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Single Electrical Characteristics Current Rating (AMP) : 10 Input Voltage Selection : Dual AC (SMPS) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filter Connector Type : IEC 320/C-14 Filter Switch Type : No Switch Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Inlet Filters - 4-6609107-7 - TE Connectivity
Berwyn, PA, United States
Multi-Function Inlet Filters
4-6609107-7
Multi-Function Inlet Filters 4-6609107-7
Body Features Filter Shield Type : Filter Shield Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Single Electrical Characteristics Current Rating (AMP) : 10 Input Voltage Selection : Dual AC (SMPS) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filter Connector Type : IEC 320/C-14 Filter Switch Type : No Switch Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Body Features


  • Filter Shield Type : Filter Shield
  • Product Orientation : Vertical

Configuration Features


  • Extender Options : None
  • Fuse Options : Single

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Input Voltage Selection : Dual AC (SMPS)
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Snap-In

Product Type Features


  • Filter Connector Type : IEC 320/C-14
  • Filter Switch Type : No Switch
  • Filter Type : Power Entry Module
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Output Termination Type : .187" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 4-6609107-7
Product Name Multi-Function Inlet Filters
Filter Type Multi-Function Inlet Filters
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609966-0 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 1 amps
View Details
DC Filters - 1-2443555-6 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
3-Phase Filters - 1609989-8 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 130 amps
View Details
2 suppliers
Multi-Function Inlet Filters - 1-6609001-2 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details