TE Connectivity Power Line Filter Modules 10VB3

Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Wire Leads
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1314-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1314-ND
Power Line Filter Modules CCM1314-ND
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Wire Leads

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Wire Leads

Buy Now Datasheet
Rfi Power Line Filter, 10A, 700Ua; Filter Applications Corcom Te Connectivity - 52K3293 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 10A, 700Ua; Filter Applications Corcom Te Connectivity
52K3293
Rfi Power Line Filter, 10A, 700Ua; Filter Applications Corcom Te Connectivity 52K3293
RFI POWER LINE FILTER, 10A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:B, VB, EB Style RoHS Compliant: Yes

RFI POWER LINE FILTER, 10A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:B, VB, EB Style RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1314-ND 52K3293
Product Name Power Line Filter Modules Rfi Power Line Filter, 10A, 700Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
20-40A DIN Rail Redundancy Modules - DRM40B - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details