TE Connectivity Rfi Power Line Filter, 15A, 2Ma; Filter Applications Corcom Te Connectivity 15VT1

Description
RFI POWER LINE FILTER, 15A, 2mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:CORCOM T Series RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 15A, 2mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:CORCOM T Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 15A, 2Ma; Filter Applications Corcom Te Connectivity - 52K3875 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 15A, 2Ma; Filter Applications Corcom Te Connectivity
52K3875
Rfi Power Line Filter, 15A, 2Ma; Filter Applications Corcom Te Connectivity 52K3875
RFI POWER LINE FILTER, 15A, 2mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:CORCOM T Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 15A, 2mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:CORCOM T Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52K3875
Product Name Rfi Power Line Filter, 15A, 2Ma; Filter Applications Corcom Te Connectivity
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-100KEVD10ABSW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line EMC Filters - RSHN-2200 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Rated Voltage 250 volts
Rated Current 200 amps
View Details
3 suppliers