TE Connectivity Power Line Filter Modules 10ET1

Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1643-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1643-ND
Power Line Filter Modules CCM1643-ND
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Rfi Power Line Filter, 10A, 500Ua; Filter Applications Corcom Te Connectivity - 52K4501 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 10A, 500Ua; Filter Applications Corcom Te Connectivity
52K4501
Rfi Power Line Filter, 10A, 500Ua; Filter Applications Corcom Te Connectivity 52K4501
RFI POWER LINE FILTER, 10A, 500UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:CORCOM T SeriesRoHS Compliant: Yes

RFI POWER LINE FILTER, 10A, 500UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:CORCOM T SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Filter, RFI, Power Line, 10 Amp - 70185612 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, RFI, Power Line, 10 Amp
70185612
Filter, RFI, Power Line, 10 Amp 70185612
The T Series RFI filters provide superior common-mode and premium differential-mode attenuation for current ratings up to 20 amps in package sizes smaller than comparable EP Series filters. These filters are a size and cost-effective choice for very noisy equipment that must meet the emission limits of FCC Parts 15 and 18 or EN55022, A-level (and in some cases B-level). This performance is accomplished with circuits that still meet the very low leakage current requirements of VDE portable equipment and (120 Volt) UL544 non-patient medical equipment. Maximum Leakage Current (Line-to-Ground): ET Models: (3 A, 6 A, 10 A, 15 A) 0.30 mA @ 120 VAC, 60 Hz; (3 A, 6 A, 10 A, 15 A) 0.50 mA @ 250 VAC, 50 Hz; VT Models: (10 A) 0.75 (15 A) 1.2 mA @ 120 VAC, 60 Hz; (10 A) 1.25 (15 A) 2.0 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC.

The T Series RFI filters provide superior common-mode and premium differential-mode attenuation for current ratings up to 20 amps in package sizes smaller than comparable EP Series filters. These filters are a size and cost-effective choice for very noisy equipment that must meet the emission limits of FCC Parts 15 and 18 or EN55022, A-level (and in some cases B-level). This performance is accomplished with circuits that still meet the very low leakage current requirements of VDE portable equipment and (120 Volt) UL544 non-patient medical equipment. Maximum Leakage Current (Line-to-Ground): ET Models: (3 A, 6 A, 10 A, 15 A) 0.30 mA @ 120 VAC, 60 Hz; (3 A, 6 A, 10 A, 15 A) 0.50 mA @ 250 VAC, 50 Hz; VT Models: (10 A) 0.75 (15 A) 1.2 mA @ 120 VAC, 60 Hz; (10 A) 1.25 (15 A) 2.0 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1643-ND 52K4501 70185612
Product Name Power Line Filter Modules Rfi Power Line Filter, 10A, 500Ua; Filter Applications Corcom Te Connectivity Filter, RFI, Power Line, 10 Amp
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Chassis Mount Flange
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Conn, Plug, 10A, 250Vac; Connector Type Schurter - 67AC8775 - Newark, An Avnet Company
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Rfi Power Line Filter, 10A, 380Ua; Current Rating Corcom Te Connectivity - 82H5929 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-5676-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers