TE Connectivity Automotive Connector Caps & Covers 1-1534121-2

Description
Body Features Cable Exit Angle : 180° Primary Product Color : Brown Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : B Number of Positions : 6 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Carton Packaging Quantity : 3000 Product Type Features Protection & Strain Relief Accessory Type : Cover
Request a Quote
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Brown Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : B Number of Positions : 6 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Carton Packaging Quantity : 3000 Product Type Features Protection & Strain Relief Accessory Type : Cover
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1-1534121-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1-1534121-2
Automotive Connector Caps & Covers 1-1534121-2
Body Features Cable Exit Angle : 180° Primary Product Color : Brown Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : B Number of Positions : 6 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Carton Packaging Quantity : 3000 Product Type Features Protection & Strain Relief Accessory Type : Cover

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Color : Brown
  • Primary Product Material : PBT GF

Configuration Features


  • Compatible With Connector Code : B
  • Number of Positions : 6

Mechanical Attachment


  • Strain Relief : With

Other


  • Serviceable : No

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 3000

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1-1534121-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 4726863 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Gd-zn
View Details