Body Features Primary Product Color : Black Primary Product Material : PA GF
Dimensions Compatible Cable Bundle Diameter Range : 4.5 MM [.177 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Box
Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit
Usage Conditions Operating Temperature (Max) : 105 DEGC , 120 DEGC , 125 DEGC , 110 DEGC , 145 DEGC , 90 DEGC , 70 DEGC , 80 DEGC , 130 DEGC , 75 DEGC , 140 DEGC , 85 DEGC , 150 DEGC , 100 DEGC [158 DEGF , 221 DEGF , 230 DEGF , 185 DEGF , 257 DEGF , 302 DEGF , 194 DEGF , 176 DEGF , 248 DEGF , 212 DEGF , 293 DEGF , 284 DEGF , 167 DEGF , 266 DEGF ] Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Body Features
- Primary Product Color : Black
- Primary Product Material : PA GF
Dimensions
- Compatible Cable Bundle Diameter Range : 4.5 MM [.177 INCH ]
Industry Standards
- UL Flammability Rating : UL 94HB
Mechanical Attachment
Other
Packaging Features
Product Type Features
- Protection & Strain Relief Accessory Type : Cover - Cable Exit
Usage Conditions
- Operating Temperature (Max) : 105 DEGC , 120 DEGC , 125 DEGC , 110 DEGC , 145 DEGC , 90 DEGC , 70 DEGC , 80 DEGC , 130 DEGC , 75 DEGC , 140 DEGC , 85 DEGC , 150 DEGC , 100 DEGC [158 DEGF , 221 DEGF , 230 DEGF , 185 DEGF , 257 DEGF , 302 DEGF , 194 DEGF , 176 DEGF , 248 DEGF , 212 DEGF , 293 DEGF , 284 DEGF , 167 DEGF , 266 DEGF ]
- Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]