TE Connectivity Ring Terminals 35107

Description
Body Features Terminal & Contact Weight : 2.441 G  [.086 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Product Length : 27.51 MM  [1.08 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : 1.07 MM  [.042 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 2.441 G  [.086 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Product Length : 27.51 MM  [1.08 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : 1.07 MM  [.042 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 35107 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
35107
Ring Terminals 35107
Body Features Terminal & Contact Weight : 2.441 G  [.086 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Product Length : 27.51 MM  [1.08 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : 1.07 MM  [.042 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : 2.441 G  [.086 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class I
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ]
  • Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ]
  • Product Length : 27.51 MM  [1.08 INCH ]
  • Stud Diameter : 3.68 MM  [.145 INCH ]
  • Tongue Thickness : 1.07 MM  [.042 INCH ]
  • Wire Size (MMSQ) : 2.62 - 6.64
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : Yes

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #6, M3.5
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A27275-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27275-ND
Terminals - Ring Connectors A27275-ND
CONN RING CIRC 10-12AWG #6 CRIMP

CONN RING CIRC 10-12AWG #6 CRIMP

Buy Now Datasheet
TERMINAL,PIDG R 12-10 6 - 35107 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,PIDG R 12-10 6
35107
TERMINAL,PIDG R 12-10 6 35107
TERMINAL,PIDG R 12-10 6

TERMINAL,PIDG R 12-10 6

Buy Now
Sheung Wan, Hong Kong
Terminals
35107
Terminals 35107
Terminals PIDG RING 12-10

Terminals PIDG RING 12-10

Buy Now Datasheet
Terminal; RING-041; Copper; 12-10 AWG; 300 VAC; 6 (M3.5); PIDG; 0.138 in.; Tin - 70086814 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; RING-041; Copper; 12-10 AWG; 300 VAC; 6 (M3.5); PIDG; 0.138 in.; Tin
70086814
Terminal; RING-041; Copper; 12-10 AWG; 300 VAC; 6 (M3.5); PIDG; 0.138 in.; Tin 70086814
Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2

  • Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments
  • PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel
  • Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation
  • PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 35107 A27275-ND 35107 35107 70086814
Product Name Ring Terminals Terminals - Ring Connectors TERMINAL,PIDG R 12-10 6 Terminals Terminal; RING-041; Copper; 12-10 AWG; 300 VAC; 6 (M3.5); PIDG; 0.138 in.; Tin
Material Tin Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Connector Contacts - 102099-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Quick Disconnects - 1-160301-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
3 suppliers
Connector Contacts - 117249-7 - TE Connectivity
Specs
Features RoHS
View Details