TE Connectivity
Splices
030303-000
Description
Body Features Splice Features : Serrated
Contact Features Contact Base Material : Copper Alloy
Dimensions Compatible Insulation Diameter Range : 5.5 MM [.22 INCH ] Product Length : 38 MM [1.5 INCH ] Wire Size (MMSQ) : 6 - 4 Wire Size (AWG) : 10 - 12 Wire Size (CMA) : 5180 - 13100
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Kit
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Splice Features : Serrated
Contact Features Contact Base Material : Copper Alloy
Dimensions Compatible Insulation Diameter Range : 5.5 MM [.22 INCH ] Product Length : 38 MM [1.5 INCH ] Wire Size (MMSQ) : 6 - 4 Wire Size (AWG) : 10 - 12 Wire Size (CMA) : 5180 - 13100
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Kit
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Splice Features : Serrated
Contact Features Contact Base Material : Copper Alloy
Dimensions Compatible Insulation Diameter Range : 5.5 MM [.22 INCH ] Product Length : 38 MM [1.5 INCH ] Wire Size (MMSQ) : 6 - 4 Wire Size (AWG) : 10 - 12 Wire Size (CMA) : 5180 - 13100
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Kit
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
- Splice Features : Serrated
Contact Features
- Contact Base Material : Copper Alloy
Dimensions
- Compatible Insulation Diameter Range : 5.5 MM [.22 INCH ]
- Product Length : 38 MM [1.5 INCH ]
- Wire Size (MMSQ) : 6 - 4
- Wire Size (AWG) : 10 - 12
- Wire Size (CMA) : 5180 - 13100
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
030303-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
10 to 12 AWG
International
4 to 6 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details