TE Connectivity Connector Contacts 350925-6

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 2.13 MM  [.084 INCH ] Wire Contact Termination Area Plating Material : Nickel Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Compatible Insulation Diameter Range : .81 - 1.45 MM  [.032 - .057 INCH ] Wire Size (MMSQ) : .05 - .13 Wire Size (AWG) : 30 - 26 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : VDE, CSA, UL Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 8000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 2.13 MM  [.084 INCH ] Wire Contact Termination Area Plating Material : Nickel Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Compatible Insulation Diameter Range : .81 - 1.45 MM  [.032 - .057 INCH ] Wire Size (MMSQ) : .05 - .13 Wire Size (AWG) : 30 - 26 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : VDE, CSA, UL Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 8000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 350925-6 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
350925-6
Connector Contacts 350925-6
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 2.13 MM  [.084 INCH ] Wire Contact Termination Area Plating Material : Nickel Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Compatible Insulation Diameter Range : .81 - 1.45 MM  [.032 - .057 INCH ] Wire Size (MMSQ) : .05 - .13 Wire Size (AWG) : 30 - 26 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : VDE, CSA, UL Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 8000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 19
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Pin Diameter : 2.13 MM  [.084 INCH ]
  • Wire Contact Termination Area Plating Material : Nickel
  • Wire Contact Termination Area Plating Material Finish : Matte
  • Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : .81 - 1.45 MM  [.032 - .057 INCH ]
  • Wire Size (MMSQ) : .05 - .13
  • Wire Size (AWG) : 30 - 26

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Industry Standards


  • Compatible With Agency/Standards Products : VDE, CSA, UL

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance
  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 8000

Product Type Features


  • Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 350925-6
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-7 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
2 suppliers
Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details