TE Connectivity
Connector Contacts
109028-31
Description
Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 12 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 12 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 12 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16
Termination Features Termination Method to Wire & Cable : Crimp
Contact Features
- Contact Current Rating (Max) (AMP) : 23
- Contact Mating Area Plating Material : Gold (Au)
- Contact Size : Size 12
- Contact Type : Pin
- Wire Contact Termination Area Plating Material : Gold
Dimensions
- Wire Size (MMSQ) : .5 - 1.5
- Wire Size (AWG) : 20 - 16
Termination Features
- Termination Method to Wire & Cable : Crimp
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
109028-31 |
|
Product Name
|
Connector Contacts |
|
North American
|
16 to 20 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
18 to 22 AWG
View Details
Terminal Type
Splice/PCB Terminal
Features
RoHS
View Details
Material
Silver
Features
RoHS
North American
10 to 12 AWG
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2500 to 0.5000 mm2
View Details