TE Connectivity PCB Terminals 350566-5

Description
Configuration Features Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : Nickel PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Accepts Wire Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Accepts Wire Insulation Diameter Range : 1.52 - 2.79 MM  [.06 - .11 INCH ] Extension Below Board : 3.43 MM  [.135 INCH ] PCB Hole Diameter : 1.83 MM  [.072 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Mechanical Attachment Wire Insulation Support : With Other Comment : .2 brass material. Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features PCB Terminal Mounting Style : Stud Mount Wire Insulation Support Retention Type : Insulation Support Termination Features Product Terminates To : Printed Circuit Board Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : Nickel PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Accepts Wire Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Accepts Wire Insulation Diameter Range : 1.52 - 2.79 MM  [.06 - .11 INCH ] Extension Below Board : 3.43 MM  [.135 INCH ] PCB Hole Diameter : 1.83 MM  [.072 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Mechanical Attachment Wire Insulation Support : With Other Comment : .2 brass material. Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features PCB Terminal Mounting Style : Stud Mount Wire Insulation Support Retention Type : Insulation Support Termination Features Product Terminates To : Printed Circuit Board Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 350566-5 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
350566-5
PCB Terminals 350566-5
Configuration Features Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : Nickel PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Accepts Wire Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Accepts Wire Insulation Diameter Range : 1.52 - 2.79 MM  [.06 - .11 INCH ] Extension Below Board : 3.43 MM  [.135 INCH ] PCB Hole Diameter : 1.83 MM  [.072 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Mechanical Attachment Wire Insulation Support : With Other Comment : .2 brass material. Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features PCB Terminal Mounting Style : Stud Mount Wire Insulation Support Retention Type : Insulation Support Termination Features Product Terminates To : Printed Circuit Board Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Stud Hole : No
  • Terminal Angle (DEG) : 180

Contact Features


  • Contact Plating Material : Tin
  • Contact Underplating Material : Nickel
  • PCB Terminal Type : PCB Pin
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin
  • Terminal Size : Miniature

Dimensions


  • Accepts Wire Insulation Diameter (Max) : 2.79 MM  [.11 INCH ]
  • Accepts Wire Insulation Diameter Range : 1.52 - 2.79 MM  [.06 - .11 INCH ]
  • Extension Below Board : 3.43 MM  [.135 INCH ]
  • PCB Hole Diameter : 1.83 MM  [.072 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Wire Size (MMSQ) : .3 - .9
  • Wire Size (AWG) : 22 - 18

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Comment : .2 brass material.

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • PCB Terminal Mounting Style : Stud Mount
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals - Wire to Board Connectors - 350566-5-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
350566-5-ND
Terminals - Wire to Board Connectors 350566-5-ND
CONN TERM WTB 18-22AWG TIN

CONN TERM WTB 18-22AWG TIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 350566-5 350566-5-ND
Product Name PCB Terminals Terminals - Wire to Board Connectors
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Quick Disconnects - 1-1969529-1 - TE Connectivity
Specs
Material Unplated
Features RoHS; Insulated
North American 14 to 18 AWG
View Details
Quick Disconnects - 1-1627015-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details