TE Connectivity
Shielded Contacts
059861-000
Description
Contact Features Contact Size : Size 16 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Size : Size 16 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Size : Size 16 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26
Contact Features
- Contact Size : Size 16
- Contact Type : Socket
Dimensions
- Wire Size (MMSQ) : .34 - .14
- Wire Size (AWG) : 22 - 26
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
059861-000 |
|
Product Name
|
Shielded Contacts |
|
North American
|
22 to 26 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
20 to 24 AWG
International
0.2000 to 0.5600 mm2
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details