TE Connectivity Spade Terminals 350502-1

Description
Body Features Terminal & Contact Weight : .175 G  [.01 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.14 MM , .5 MM  [.045 INCH , .02 INCH ] Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Compatible Insulation Diameter (Min) : .89 MM  [.035 INCH ] Compatible Insulation Diameter Range : .89 - 1.14 MM  [.035 - .045 INCH ] Product Length : 13.97 MM  [.55 INCH ] Stud Diameter : 3.18 MM  [.125 INCH ] Tongue Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .08 - .325 Wire Size (AWG) : 28 - 22 Wire Size (CMA) : 160 - 642 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 18000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : M3, #5 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .175 G  [.01 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.14 MM , .5 MM  [.045 INCH , .02 INCH ] Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Compatible Insulation Diameter (Min) : .89 MM  [.035 INCH ] Compatible Insulation Diameter Range : .89 - 1.14 MM  [.035 - .045 INCH ] Product Length : 13.97 MM  [.55 INCH ] Stud Diameter : 3.18 MM  [.125 INCH ] Tongue Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .08 - .325 Wire Size (AWG) : 28 - 22 Wire Size (CMA) : 160 - 642 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 18000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : M3, #5 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 350502-1 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
350502-1
Spade Terminals 350502-1
Body Features Terminal & Contact Weight : .175 G  [.01 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.14 MM , .5 MM  [.045 INCH , .02 INCH ] Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Compatible Insulation Diameter (Min) : .89 MM  [.035 INCH ] Compatible Insulation Diameter Range : .89 - 1.14 MM  [.035 - .045 INCH ] Product Length : 13.97 MM  [.55 INCH ] Stud Diameter : 3.18 MM  [.125 INCH ] Tongue Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .08 - .325 Wire Size (AWG) : 28 - 22 Wire Size (CMA) : 160 - 642 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 18000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : M3, #5 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .175 G  [.01 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.14 MM , .5 MM  [.045 INCH , .02 INCH ]
  • Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ]
  • Compatible Insulation Diameter (Min) : .89 MM  [.035 INCH ]
  • Compatible Insulation Diameter Range : .89 - 1.14 MM  [.035 - .045 INCH ]
  • Product Length : 13.97 MM  [.55 INCH ]
  • Stud Diameter : 3.18 MM  [.125 INCH ]
  • Tongue Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .08 - .325
  • Wire Size (AWG) : 28 - 22
  • Wire Size (CMA) : 160 - 642

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 18000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Square Spade
  • Stud Size : M3, #5
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A100562TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A100562TR-ND
Terminals - Spade Connectors A100562TR-ND
CONN SPADE TERM 22-28AWG #5

CONN SPADE TERM 22-28AWG #5

Buy Now Datasheet
Terminals - Spade Connectors - A100562CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A100562CT-ND
Terminals - Spade Connectors A100562CT-ND
CONN SPADE TERM 22-28AWG #5

CONN SPADE TERM 22-28AWG #5

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
350502-1
Terminals 350502-1
Terminals SPADE 28-22 016PTPBR

Terminals SPADE 28-22 016PTPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 350502-1 A100562TR-ND A100562CT-ND 350502-1
Product Name Spade Terminals Terminals - Spade Connectors Terminals - Spade Connectors Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1663129-1 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details
Quick Disconnects - 1-1627154-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details