TE Connectivity
Quick Disconnects
1-1627042-1
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Receptacle Terminal Stock Thickness (MM) : .3 Wire Size (CMA) : 789 - 1973
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Sealable : No
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC [194 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Receptacle Terminal Stock Thickness (MM) : .3 Wire Size (CMA) : 789 - 1973
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Sealable : No
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC [194 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Receptacle Terminal Stock Thickness (MM) : .3 Wire Size (CMA) : 789 - 1973
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Sealable : No
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC [194 DEGF ]
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Crimp Type : F-Crimp
- Quick Disconnect Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Receptacle Terminal Stock Thickness (MM) : .3
- Wire Size (CMA) : 789 - 1973
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 5000
Product Type Features
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : 90 DEGC [194 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-1627042-1 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
8 AWG
International
6.7 to 10.5 mm2
View Details
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details
3 suppliers
Material
Unplated
Features
RoHS
North American
17 to 20 AWG
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details