TE Connectivity Ring Connectors 342103-1

Description
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A122610-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A122610-ND
Ring Connectors A122610-ND
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
22-16 F.e.p.g. Ring Tongue No. Rohs Compliant Amp - Te Connectivity - 96H7902 - Newark, An Avnet Company
Chicago, IL, United States
22-16 F.e.p.g. Ring Tongue No. Rohs Compliant Amp - Te Connectivity
96H7902
22-16 F.e.p.g. Ring Tongue No. Rohs Compliant Amp - Te Connectivity 96H7902
22-16 F.E.P.G. RING TONGUE NO. ROHS COMPLIANT: YES

22-16 F.E.P.G. RING TONGUE NO. ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, M4, 18Awg, Red; Stud Size - Metric Amp - Te Connectivity - 18AH0261 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M4, 18Awg, Red; Stud Size - Metric Amp - Te Connectivity
18AH0261
Terminal, Ring Tongue, M4, 18Awg, Red; Stud Size - Metric Amp - Te Connectivity 18AH0261
TERMINAL, RING TONGUE, M4, 18AWG, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:1.3mm2; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:PVC RoHS Compliant: Yes

TERMINAL, RING TONGUE, M4, 18AWG, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:1.3mm2; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:PVC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122610-ND 96H7902 18AH0261
Product Name Ring Connectors 22-16 F.e.p.g. Ring Tongue No. Rohs Compliant Amp - Te Connectivity Terminal, Ring Tongue, M4, 18Awg, Red; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1405-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details