BARTEC iSOLATE-CT Connector Transit isolate ct connector transit

Description
The iSOLATE-CT is an explosion proof connector transit, designed for use with the iSOLATE501 range of galvanic RF isolators to enable quick and simple wireless deployments in hazardous areas. When fitted to an explosion proof enclosure containing the Extronics iSOLATE501, the RF ports of standard wireless radio device are protected by the intrinsic safety concept meaning you can simple live connect, disconnect, and hot swap your antennas as necessary. The iSOLATE-CT’s IP66 industry standard ‘Type N’ RF connector eliminates the need to make off cable glands; installation is made simpler and less costly. For further information about the product, please visit the Extronics website: iSOLATE-CT Datasheet iSOLATE-CT | ATEX Certificate iSOLATE-CT | IECEx Certificate iSOLATE-CT | MET Certificate
Request a Quote
Description
The iSOLATE-CT is an explosion proof connector transit, designed for use with the iSOLATE501 range of galvanic RF isolators to enable quick and simple wireless deployments in hazardous areas. When fitted to an explosion proof enclosure containing the Extronics iSOLATE501, the RF ports of standard wireless radio device are protected by the intrinsic safety concept meaning you can simple live connect, disconnect, and hot swap your antennas as necessary. The iSOLATE-CT’s IP66 industry standard ‘Type N’ RF connector eliminates the need to make off cable glands; installation is made simpler and less costly. For further information about the product, please visit the Extronics website: iSOLATE-CT Datasheet iSOLATE-CT | ATEX Certificate iSOLATE-CT | IECEx Certificate iSOLATE-CT | MET Certificate
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Bad Mergentheim, Germany
iSOLATE-CT Connector Transit
isolate ct connector transit
iSOLATE-CT Connector Transit isolate ct connector transit
The iSOLATE-CT is an explosion proof connector transit, designed for use with the iSOLATE501 range of galvanic RF isolators to enable quick and simple wireless deployments in hazardous areas. When fitted to an explosion proof enclosure containing the Extronics iSOLATE501, the RF ports of standard wireless radio device are protected by the intrinsic safety concept meaning you can simple live connect, disconnect, and hot swap your antennas as necessary. The iSOLATE-CT’s IP66 industry standard ‘Type N’ RF connector eliminates the need to make off cable glands; installation is made simpler and less costly. For further information about the product, please visit the Extronics website: iSOLATE-CT Datasheet iSOLATE-CT | ATEX Certificate iSOLATE-CT | IECEx Certificate iSOLATE-CT | MET Certificate

The iSOLATE-CT is an explosion proof connector transit, designed for use with the iSOLATE501 range of galvanic RF isolators to enable quick and simple wireless deployments in hazardous areas.

When fitted to an explosion proof enclosure containing the Extronics iSOLATE501, the RF ports of standard wireless radio device are protected by the intrinsic safety concept meaning you can simple live connect, disconnect, and hot swap your antennas as necessary. The iSOLATE-CT’s IP66 industry standard ‘Type N’ RF connector eliminates the need to make off cable glands; installation is made simpler and less costly.

For further information about the product, please visit the Extronics website:

iSOLATE-CT Datasheet

iSOLATE-CT | ATEX Certificate

iSOLATE-CT | IECEx Certificate

iSOLATE-CT | MET Certificate

Supplier's Site

Technical Specifications

  BARTEC
Product Category Electrical Connectors
Product Number isolate ct connector transit
Product Name iSOLATE-CT Connector Transit
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details