Keystone Electronics Corp. PC Pin, Single Post Connectors 1405-2

Description
"PC Pin Terminal Connector Through Hole Gold 0.040"" (1.02mm) Dia"
Request a Quote Datasheet
Description
"PC Pin Terminal Connector Through Hole Gold 0.040"" (1.02mm) Dia"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin, Single Post Connectors - 36-1405-2-ND - DigiKey
Thief River Falls, MN, United States
PC Pin, Single Post Connectors
36-1405-2-ND
PC Pin, Single Post Connectors 36-1405-2-ND
"PC Pin Terminal Connector Through Hole Gold 0.040"" (1.02mm) Dia"

"PC Pin Terminal Connector Through Hole Gold 0.040"" (1.02mm) Dia"

Buy Now Datasheet
Pin, Micro; 1500 V (RMS); Brass; Brass;115 degC; 0.043 in. (Mounting); 0.32 in - 70182412 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pin, Micro; 1500 V (RMS); Brass; Brass;115 degC; 0.043 in. (Mounting); 0.32 in
70182412
Pin, Micro; 1500 V (RMS); Brass; Brass;115 degC; 0.043 in. (Mounting); 0.32 in 70182412
Micro Pins, Brass Body Material, 0.043 in. Hole Diameter, 0.320 in. Height, 0.113 in. Length Precision engineered and manufactured Space saving design for high density packaging Custom micro pins manufactured to your specifications Micro pins are available in 0.017 in. to 0.080 in. diameters and are ideal for mating with our standard line of micro jacks.

Micro Pins, Brass Body Material, 0.043 in. Hole Diameter, 0.320 in. Height, 0.113 in. Length

  • Precision engineered and manufactured
  • Space saving design for high density packaging
  • Custom micro pins manufactured to your specifications
    Micro pins are available in 0.017 in. to 0.080 in. diameters and are ideal for mating with our standard line of micro jacks.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors
Product Number 36-1405-2-ND 70182412
Product Name PC Pin, Single Post Connectors Pin, Micro; 1500 V (RMS); Brass; Brass;115 degC; 0.043 in. (Mounting); 0.32 in
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1447-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 102154-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers