Smiths Interconnect, a Molex company Intercompact Series: Compact Signal & Ethernet PCB Connectors

Description
Optimized and qualified for next generation Electronic Control Units the Intercompact Series is an innovative solution for PCB to PCB and floating mouting rack and panel applications currently offered in both signal and Ethernet versions. Designed to meet the requirements of the rail and industrial environments, it is also suitable for other demanding markets such as defence, space and test & measurement. Features & Benefits 60 and 41 way signal configurations with Hypertac® Hyperboloid contacts. 42 ways signal and 1 or 2 high speed quadrax 100 Ohm contacts as Ethernet versions. Additional contact positions can be offered depending on the specific application requirements. Compliance with the main European Railway standards (EN45545-2, NF F61030, EN50155:2017, STM-S-001ind.D and more). Compliance with MIL-C-28748 and MIL-STD-202-301 standards and EIA and IEC standards for Contact Resistance and Environmental testing. Insulators in Liquid Cristal Polymer material for an optimized insulation resistance in severe environment conditions.
Request a Quote Datasheet
Description
Optimized and qualified for next generation Electronic Control Units the Intercompact Series is an innovative solution for PCB to PCB and floating mouting rack and panel applications currently offered in both signal and Ethernet versions. Designed to meet the requirements of the rail and industrial environments, it is also suitable for other demanding markets such as defence, space and test & measurement. Features & Benefits 60 and 41 way signal configurations with Hypertac® Hyperboloid contacts. 42 ways signal and 1 or 2 high speed quadrax 100 Ohm contacts as Ethernet versions. Additional contact positions can be offered depending on the specific application requirements. Compliance with the main European Railway standards (EN45545-2, NF F61030, EN50155:2017, STM-S-001ind.D and more). Compliance with MIL-C-28748 and MIL-STD-202-301 standards and EIA and IEC standards for Contact Resistance and Environmental testing. Insulators in Liquid Cristal Polymer material for an optimized insulation resistance in severe environment conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
London, United Kingdom
Intercompact Series: Compact Signal & Ethernet PCB Connectors
Intercompact Series: Compact Signal & Ethernet PCB Connectors
Optimized and qualified for next generation Electronic Control Units the Intercompact Series is an innovative solution for PCB to PCB and floating mouting rack and panel applications currently offered in both signal and Ethernet versions. Designed to meet the requirements of the rail and industrial environments, it is also suitable for other demanding markets such as defence, space and test & measurement. Features & Benefits 60 and 41 way signal configurations with Hypertac® Hyperboloid contacts. 42 ways signal and 1 or 2 high speed quadrax 100 Ohm contacts as Ethernet versions. Additional contact positions can be offered depending on the specific application requirements. Compliance with the main European Railway standards (EN45545-2, NF F61030, EN50155:2017, STM-S-001ind.D and more). Compliance with MIL-C-28748 and MIL-STD-202-301 standards and EIA and IEC standards for Contact Resistance and Environmental testing. Insulators in Liquid Cristal Polymer material for an optimized insulation resistance in severe environment conditions.

Optimized and qualified for next generation Electronic Control Units the Intercompact Series is an innovative solution for PCB to PCB and floating mouting rack and panel applications currently offered in both signal and Ethernet versions. Designed to meet the requirements of the rail and industrial environments, it is also suitable for other demanding markets such as defence, space and test & measurement.

Features & Benefits

  • 60 and 41 way signal configurations with Hypertac® Hyperboloid contacts.
  • 42 ways signal and 1 or 2 high speed quadrax 100 Ohm contacts as Ethernet versions. Additional contact positions can be offered depending on the specific application requirements.
  • Compliance with the main European Railway standards (EN45545-2, NF F61030, EN50155:2017, STM-S-001ind.D and more).
  • Compliance with MIL-C-28748 and MIL-STD-202-301 standards and EIA and IEC standards for Contact Resistance and Environmental testing.
  • Insulators in Liquid Cristal Polymer material for an optimized insulation resistance in severe environment conditions.
Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category Board Mount Connectors
Product Name Intercompact Series: Compact Signal & Ethernet PCB Connectors
Category Board to Board Connector; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
Battery Contacts and Dovetail Connectors: Highly configurable Spring Probes Connector -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Cable Mount Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Coaxial Connector; Military Connector
View Details