TE Connectivity Sealing Sleeves 054431-000

Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Systems : Yes Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Crosslinked Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 8 MM  [.315 INCH ] Product Length : 50 MM  [1.97 INCH ] Recovered Inside Diameter (Max) : 3.2 MM  [.126 INCH ] Wall Thickness : Medium Operation/Applicatio n Mechanical Resistance : Abrasion, Mechanical Damage, Fluids Packaging Features Packaging Method : Spool Product Type Features Sealing Sleeve Product Type : Heat Shrink & Sealing Tubing Wall Type : Dual Usage Conditions Flammability Requirement : Flame-Retardant Fluid Resistance Type : Lubricating Oil, Brake Fluid, Hydraulic Fluid, Aviation Fuel, Water, Diesel Fuel High Temperature Compatible : Yes Operating Temperature Range (DEGC) : -75 - 150 Recovery Temperature (DEGC) : 175 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 150
Request a Quote
Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Systems : Yes Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Crosslinked Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 8 MM  [.315 INCH ] Product Length : 50 MM  [1.97 INCH ] Recovered Inside Diameter (Max) : 3.2 MM  [.126 INCH ] Wall Thickness : Medium Operation/Applicatio n Mechanical Resistance : Abrasion, Mechanical Damage, Fluids Packaging Features Packaging Method : Spool Product Type Features Sealing Sleeve Product Type : Heat Shrink & Sealing Tubing Wall Type : Dual Usage Conditions Flammability Requirement : Flame-Retardant Fluid Resistance Type : Lubricating Oil, Brake Fluid, Hydraulic Fluid, Aviation Fuel, Water, Diesel Fuel High Temperature Compatible : Yes Operating Temperature Range (DEGC) : -75 - 150 Recovery Temperature (DEGC) : 175 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealing Sleeves - 054431-000 - TE Connectivity
Berwyn, PA, United States
Sealing Sleeves
054431-000
Sealing Sleeves 054431-000
Body Features Flexibility : Flexible Lining Type : Adhesive Material Systems : Yes Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Crosslinked Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 8 MM  [.315 INCH ] Product Length : 50 MM  [1.97 INCH ] Recovered Inside Diameter (Max) : 3.2 MM  [.126 INCH ] Wall Thickness : Medium Operation/Applicatio n Mechanical Resistance : Abrasion, Mechanical Damage, Fluids Packaging Features Packaging Method : Spool Product Type Features Sealing Sleeve Product Type : Heat Shrink & Sealing Tubing Wall Type : Dual Usage Conditions Flammability Requirement : Flame-Retardant Fluid Resistance Type : Lubricating Oil, Brake Fluid, Hydraulic Fluid, Aviation Fuel, Water, Diesel Fuel High Temperature Compatible : Yes Operating Temperature Range (DEGC) : -75 - 150 Recovery Temperature (DEGC) : 175 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 150

Body Features


  • Flexibility : Flexible
  • Lining Type : Adhesive
  • Material Systems : Yes
  • Material Systems Code : 25
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Elastomer
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 8 MM  [.315 INCH ]
  • Product Length : 50 MM  [1.97 INCH ]
  • Recovered Inside Diameter (Max) : 3.2 MM  [.126 INCH ]
  • Wall Thickness : Medium

Operation/Application


  • Mechanical Resistance : Abrasion, Mechanical Damage, Fluids

Packaging Features


  • Packaging Method : Spool

Product Type Features


  • Sealing Sleeve Product Type : Heat Shrink & Sealing Tubing
  • Wall Type : Dual

Usage Conditions


  • Flammability Requirement : Flame-Retardant
  • Fluid Resistance Type : Lubricating Oil, Brake Fluid, Hydraulic Fluid, Aviation Fuel, Water, Diesel Fuel
  • High Temperature Compatible : Yes
  • Operating Temperature Range (DEGC) : -75 - 150
  • Recovery Temperature (DEGC) : 175
  • Resistance Properties : Splash Protection
  • Shrink Temperature (Min) (DEGC) : 150
Buy Now
shrink tube - 054431-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
054431-000
shrink tube 054431-000
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 054431-000 054431-000
Product Name Sealing Sleeves shrink tube
Material Crosslinked Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0390554001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Boots - 074117-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 027138-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 025633N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details