TE Connectivity Cable Transitions & Breakouts 060429-000

Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 6.6 - 19.8 MM  [.26 - .78 INCH ] Inside Diameter Range (Leg 1) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Inside Diameter Range (Leg 3) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Adhesive Code : 164 Molded Part Shape Code : 462A Size Code : 421 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 6.6 - 19.8 MM  [.26 - .78 INCH ] Inside Diameter Range (Leg 1) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Inside Diameter Range (Leg 3) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Adhesive Code : 164 Molded Part Shape Code : 462A Size Code : 421 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 060429-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
060429-000
Cable Transitions & Breakouts 060429-000
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 6.6 - 19.8 MM  [.26 - .78 INCH ] Inside Diameter Range (Leg 1) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Inside Diameter Range (Leg 3) : 6.6 - 13.2 MM  [.26 - .52 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Adhesive Code : 164 Molded Part Shape Code : 462A Size Code : 421 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 51
  • Material Systems Code : 20
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 4

Dimensions


  • Inside Diameter Range (Body) : 6.6 - 19.8 MM  [.26 - .78 INCH ]
  • Inside Diameter Range (Leg 1) : 6.6 - 13.2 MM  [.26 - .52 INCH ]
  • Inside Diameter Range (Leg 2) : 6.6 - 13.2 MM  [.26 - .52 INCH ]
  • Inside Diameter Range (Leg 3) : 6.6 - 13.2 MM  [.26 - .52 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids

Other


  • Adhesive Code : 164
  • Molded Part Shape Code : 462A
  • Size Code : 421

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 060429-000
Product Name Cable Transitions & Breakouts
Material Modified Fluoro-Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0418836020 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 059807-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 069560-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 006977P005 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details