TE Connectivity Heat Shrink Boots 034353N002

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 9 MM , 8 MM , 11 MM , 10 MM , 12 MM  [.43 INCH , .314 INCH , .39 INCH , .35 INCH , .47 INCH ] Connector or Backshell Outside Diameter : 22 MM , 20 MM , 16 MM , 18 MM  [.71 INCH , .63 INCH , .86 INCH , .79 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 9 MM , 8 MM , 11 MM , 10 MM , 12 MM  [.43 INCH , .314 INCH , .39 INCH , .35 INCH , .47 INCH ] Connector or Backshell Outside Diameter : 22 MM , 20 MM , 16 MM , 18 MM  [.71 INCH , .63 INCH , .86 INCH , .79 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 034353N002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
034353N002
Heat Shrink Boots 034353N002
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 9 MM , 8 MM , 11 MM , 10 MM , 12 MM  [.43 INCH , .314 INCH , .39 INCH , .35 INCH , .47 INCH ] Connector or Backshell Outside Diameter : 22 MM , 20 MM , 16 MM , 18 MM  [.71 INCH , .63 INCH , .86 INCH , .79 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 9 MM , 8 MM , 11 MM , 10 MM , 12 MM  [.43 INCH , .314 INCH , .39 INCH , .35 INCH , .47 INCH ]
  • Connector or Backshell Outside Diameter : 22 MM , 20 MM , 16 MM , 18 MM  [.71 INCH , .63 INCH , .86 INCH , .79 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 034353N002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
034353N002
shrink tube 034353N002
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 034353N002 034353N002
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 069129-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 046377-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 012644-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 080731N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details