TE Connectivity Ring Terminals 332434

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : .89 - 2.54 MM  [.035 - .1 INCH ] Product Length : 21.3 MM  [.84 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .26 - .65 Wire Size (AWG) : 22 - 20 Wire Size (CMA) : 509 - 1290 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Plating Material : Gold Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4, #8 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 288 DEGC  [550 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : .89 - 2.54 MM  [.035 - .1 INCH ] Product Length : 21.3 MM  [.84 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .26 - .65 Wire Size (AWG) : 22 - 20 Wire Size (CMA) : 509 - 1290 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Plating Material : Gold Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4, #8 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 288 DEGC  [550 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 332434 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
332434
Ring Terminals 332434
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : .89 - 2.54 MM  [.035 - .1 INCH ] Product Length : 21.3 MM  [.84 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .26 - .65 Wire Size (AWG) : 22 - 20 Wire Size (CMA) : 509 - 1290 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Plating Material : Gold Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4, #8 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 288 DEGC  [550 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Gold

Dimensions


  • Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ]
  • Compatible Insulation Diameter Range : .89 - 2.54 MM  [.035 - .1 INCH ]
  • Product Length : 21.3 MM  [.84 INCH ]
  • Stud Diameter : 4.34 MM  [.171 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .26 - .65
  • Wire Size (AWG) : 22 - 20
  • Wire Size (CMA) : 509 - 1290

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Plating Material : Gold

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M4, #8
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 288 DEGC  [550 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
332434
Terminals 332434
Terminals RNG TRM #8 22-20AWG

Terminals RNG TRM #8 22-20AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 332434 332434
Product Name Ring Terminals Terminals
Material Gold
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details
Power Contacts - 106528-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1300 to 0.3300 mm2
View Details
Connector Contacts - 1-1747500-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details
Quick Disconnects - 1-1627100-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details