TE Connectivity
Connector Contacts
107892-91
Description
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Contact Features
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Pin
- Wire Contact Termination Area Plating Material : Gold
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
107892-91 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
31 to 33 AWG
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
Terminal Type
Splice/PCB Terminal
Features
RoHS
View Details