Body Features Insulation Material : Polytetrafluoroethyl
ene (PTFE) Insulation Support Sleeve Material : PTFE Insulation Type : Pre-Insulated Primary Product Color : Gray - Orange
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 2.79 MM [.11 INCH ] Compatible Insulation Diameter Range : 2.79 MM [.11 INCH ] Product Length : 13.34 MM [.525 INCH ]
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Wire Cap Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Fully Insulated
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Insulation Material : Polytetrafluoroethyl
ene (PTFE) Insulation Support Sleeve Material : PTFE Insulation Type : Pre-Insulated Primary Product Color : Gray - Orange
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 2.79 MM [.11 INCH ] Compatible Insulation Diameter Range : 2.79 MM [.11 INCH ] Product Length : 13.34 MM [.525 INCH ]
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Wire Cap Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Fully Insulated
Body Features Insulation Material : Polytetrafluoroethyl
ene (PTFE) Insulation Support Sleeve Material : PTFE Insulation Type : Pre-Insulated Primary Product Color : Gray - Orange
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 2.79 MM [.11 INCH ] Compatible Insulation Diameter Range : 2.79 MM [.11 INCH ] Product Length : 13.34 MM [.525 INCH ]
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Wire Cap Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Fully Insulated
Body Features
Insulation Material : Polytetrafluoroethylene (PTFE)
Insulation Support Sleeve Material : PTFE
Insulation Type : Pre-Insulated
Primary Product Color : Gray - Orange
Configuration Features
Compatible With Wire & Cable Type : Discrete Wire
Contact Features
Barrel Type : Closed
Contact Base Material : Copper
Terminal Plating Material : Nickel
Dimensions
Barrel Inside Diameter : 2.79 MM [.11 INCH ]
Compatible Insulation Diameter Range : 2.79 MM [.11 INCH ]
Product Length : 13.34 MM [.525 INCH ]
Industry Standards
Government Qualified Splice : No
Packaging Features
Packaging Method : Box
Packaging Quantity : 1000
Product Type Features
Compatible With Discrete Wire Type : Stranded, Solid
Sealable : No
Splice Accessory Type : Wire Cap
Splice Type : Closed End Splice
Wire Insulation Support Retention Type : Insulation Support