Keystone Electronics Corp. Connectors, Interconnects - Terminals - Turret Connectors 1502-2

Description
Win Source Part Number: 1363995-1502-2 Category: Connectors, Interconnects - Terminals - Turret Connectors Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Keystone Electronics Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.328" (8.33mm) Termination: Staking Flare Contact Material: Brass Terminal Type: Single End Length - Below Flange: 0.109" (2.77mm) Flange Diameter: 0.125" (3.18mm) Mounting Hole Diameter: 0.094" (2.39mm) Board Thickness: 0.062" (1.57mm) Number of Turrets: Double Length - Above Board: 0.219" (5.56mm) Diameter - Turret Head: 0.093" (2.36mm) Staking Side OD: 0.090" (2.29mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363995-1502-2 Category: Connectors, Interconnects - Terminals - Turret Connectors Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Keystone Electronics Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.328" (8.33mm) Termination: Staking Flare Contact Material: Brass Terminal Type: Single End Length - Below Flange: 0.109" (2.77mm) Flange Diameter: 0.125" (3.18mm) Mounting Hole Diameter: 0.094" (2.39mm) Board Thickness: 0.062" (1.57mm) Number of Turrets: Double Length - Above Board: 0.219" (5.56mm) Diameter - Turret Head: 0.093" (2.36mm) Staking Side OD: 0.090" (2.29mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Turret Connectors - 1363995-1502-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Turret Connectors
1363995-1502-2
Connectors, Interconnects - Terminals - Turret Connectors 1363995-1502-2
Win Source Part Number: 1363995-1502-2 Category: Connectors, Interconnects - Terminals - Turret Connectors Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Keystone Electronics Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.328" (8.33mm) Termination: Staking Flare Contact Material: Brass Terminal Type: Single End Length - Below Flange: 0.109" (2.77mm) Flange Diameter: 0.125" (3.18mm) Mounting Hole Diameter: 0.094" (2.39mm) Board Thickness: 0.062" (1.57mm) Number of Turrets: Double Length - Above Board: 0.219" (5.56mm) Diameter - Turret Head: 0.093" (2.36mm) Staking Side OD: 0.090" (2.29mm)

Win Source Part Number: 1363995-1502-2
Category: Connectors, Interconnects - Terminals - Turret Connectors
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Keystone Electronics
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.328" (8.33mm)
Termination: Staking Flare
Contact Material: Brass
Terminal Type: Single End
Length - Below Flange: 0.109" (2.77mm)
Flange Diameter: 0.125" (3.18mm)
Mounting Hole Diameter: 0.094" (2.39mm)
Board Thickness: 0.062" (1.57mm)
Number of Turrets: Double
Length - Above Board: 0.219" (5.56mm)
Diameter - Turret Head: 0.093" (2.36mm)
Staking Side OD: 0.090" (2.29mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
328-1502-2
Electronic Connector 328-1502-2
TERM TURRET SINGLE L=5.56MM TIN Product overview: 1502-2 from Keystone Electronics Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Turret Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 328-1502-2 can be used for catalog matching and distributor lookup.

TERM TURRET SINGLE L=5.56MM TIN Product overview: 1502-2 from Keystone Electronics Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Turret Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 328-1502-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Turret Connectors - 36-1502-2-ND - DigiKey
Thief River Falls, MN, United States
Turret Connectors
36-1502-2-ND
Turret Connectors 36-1502-2-ND
"Terminal Turret Connector Single End 0.219"" (5.56mm) Tin"

"Terminal Turret Connector Single End 0.219"" (5.56mm) Tin"

Buy Now Datasheet
Turret Connectors - 1502-2 - ODG (Origin Data Global)
Shenzhen, China
Turret Connectors
1502-2
Turret Connectors 1502-2
TERM TURRET SINGLE L=5.56MM TIN

TERM TURRET SINGLE L=5.56MM TIN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1363995-1502-2 328-1502-2 36-1502-2-ND 1502-2
Product Name Connectors, Interconnects - Terminals - Turret Connectors Electronic Connector Turret Connectors Turret Connectors
Termination Staking Flare Staking Flare Staking Flare
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1514-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Sockets - 1731118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details