TE Connectivity Ring Connectors 324052

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27391-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27391-ND
Ring Connectors A27391-ND
Ring Terminal Connector 3/8 Stud Circular 4 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 4 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 4Awg, Yel; Stud Size - Metric Amp - Te Connectivity - 20T0463 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 4Awg, Yel; Stud Size - Metric Amp - Te Connectivity
20T0463
Terminal, Ring Tongue, 4Awg, Yel; Stud Size - Metric Amp - Te Connectivity 20T0463
TERMINAL, RING TONGUE, 4AWG, YEL; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:26.7mm²; Product Range:Terminyl Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 4AWG, YEL; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:26.7mm²; Product Range:Terminyl Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 4Awg, Yel; Stud Size - Metric Amp - Te Connectivity - 28AC8666 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 4Awg, Yel; Stud Size - Metric Amp - Te Connectivity
28AC8666
Terminal, Ring Tongue, 4Awg, Yel; Stud Size - Metric Amp - Te Connectivity 28AC8666
TERMINAL, RING TONGUE, 4AWG, YEL; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:26.7mm²; Product Range:Terminyl Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 4AWG, YEL; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:26.7mm²; Product Range:Terminyl Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 324052 A27391-ND 20T0463
Product Name Ring Connectors Terminal, Ring Tongue, 4Awg, Yel; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
75 OHM Connectors BNC HD Straight Plug - 110718 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details